Cornell Dubilier Mica and PTFE Capacitors MC22FF681J-TF

Description
CAP MICA 680PF 5% 1KV 2220
Datasheet
Description
CAP MICA 680PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF681J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF681J-TF
Mica and PTFE Capacitors MC22FF681J-TF
CAP MICA 680PF 5% 1KV 2220

CAP MICA 680PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 680Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3683 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 680Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3683
Rf/microwave Capacitor, 680Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3683
RF/MICROWAVE CAPACITOR, 680PF, 1000V, FULL REEL; Capacitance:680pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 680PF, 1000V, FULL REEL; Capacitance:680pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF681J-TF 66K3683
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 680Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details