Cornell Dubilier Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier MC22FF471J-TF

Description
RF/MICROWAVE CAPACITOR, 470PF, 1000V, FULL REEL; Capacitance:470pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 470PF, 1000V, FULL REEL; Capacitance:470pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3644 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3644
Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3644
RF/MICROWAVE CAPACITOR, 470PF, 1000V, FULL REEL; Capacitance:470pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 470PF, 1000V, FULL REEL; Capacitance:470pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FF471J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF471J-TF
Mica and PTFE Capacitors MC22FF471J-TF
CAP MICA 470PF 5% 1KV 2220

CAP MICA 470PF 5% 1KV 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3644 MC22FF471J-TF
Product Name Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers