Cornell Dubilier Mica and PTFE Capacitors MC22FF471J-F

Description
CAP MICA 470PF 5% 1KV 2220
Datasheet
Description
CAP MICA 470PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF471J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF471J-F
Mica and PTFE Capacitors MC22FF471J-F
CAP MICA 470PF 5% 1KV 2220

CAP MICA 470PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor 470Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier - 66K3643 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 470Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier
66K3643
Rf/microwave Capacitor 470Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier 66K3643
RF/MICROWAVE CAPACITOR 470PF, 1KV, 2220 5%; Capacitance:470pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 470PF, 1KV, 2220 5%; Capacitance:470pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF471J-F 66K3643
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 470Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers