Cornell Dubilier Mica and PTFE Capacitors MC22FF471F-TF

Description
CAP MICA 470PF 1% 1KV 2220
Datasheet
Description
CAP MICA 470PF 1% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF471F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF471F-TF
Mica and PTFE Capacitors MC22FF471F-TF
CAP MICA 470PF 1% 1KV 2220

CAP MICA 470PF 1% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3640 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3640
Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3640
RF/MICROWAVE CAPACITOR, 470PF, 1000V, FULL REEL; Capacitance:470pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 470PF, 1000V, FULL REEL; Capacitance:470pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF471F-TF 66K3640
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 470Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details