Cornell Dubilier Mica and PTFE Capacitors MC22FF431J-TF

Description
CAP MICA 430PF 5% 1KV 2220
Datasheet
Description
CAP MICA 430PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF431J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF431J-TF
Mica and PTFE Capacitors MC22FF431J-TF
CAP MICA 430PF 5% 1KV 2220

CAP MICA 430PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 430Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3636 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 430Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3636
Rf/microwave Capacitor, 430Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3636
RF/MICROWAVE CAPACITOR, 430PF, 1000V, FULL REEL; Capacitance:430pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 430PF, 1000V, FULL REEL; Capacitance:430pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF431J-TF 66K3636
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 430Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.30E-4 microF 4.30E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details