Cornell Dubilier Rf/microwave Capacitor, 430Pf, 1000V; Capacitance Cornell Dubilier MC22FF431F-F

Description
RF/MICROWAVE CAPACITOR, 430PF, 1000V; Capacitance:430pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 430PF, 1000V; Capacitance:430pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 430Pf, 1000V; Capacitance Cornell Dubilier - 66K3631 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 430Pf, 1000V; Capacitance Cornell Dubilier
66K3631
Rf/microwave Capacitor, 430Pf, 1000V; Capacitance Cornell Dubilier 66K3631
RF/MICROWAVE CAPACITOR, 430PF, 1000V; Capacitance:430pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 430PF, 1000V; Capacitance:430pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FF431F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF431F-F
Mica and PTFE Capacitors MC22FF431F-F
CAP MICA 430PF 1% 1KV 2220

CAP MICA 430PF 1% 1KV 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3631 MC22FF431F-F
Product Name Rf/microwave Capacitor, 430Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.30E-4 microF 4.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers