CAP MICA 390PF 5% 1KV 2220
CAP, 390PF, 1 KV, 5%, 2220; Capacitance:390pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Automotive Qualification RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC22FF391J-F | 45X4804 |
| Product Name | Mica and PTFE Capacitors | Cap, 390Pf, 1 Kv, 5%, 2220; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |