Cornell Dubilier Mica and PTFE Capacitors MC22FF301J-F

Description
CAP MICA 300PF 5% 1KV 2220
Datasheet
Description
CAP MICA 300PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF301J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF301J-F
Mica and PTFE Capacitors MC22FF301J-F
CAP MICA 300PF 5% 1KV 2220

CAP MICA 300PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 300Pf, 1000V; Capacitance Cornell Dubilier - 66K3603 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 300Pf, 1000V; Capacitance Cornell Dubilier
66K3603
Rf/microwave Capacitor, 300Pf, 1000V; Capacitance Cornell Dubilier 66K3603
RF/MICROWAVE CAPACITOR, 300PF, 1000V; Capacitance:300pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 300PF, 1000V; Capacitance:300pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF301J-F 66K3603
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 300Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.00E-4 microF 3.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details