Cornell Dubilier Mica and PTFE Capacitors MC22FF271J-TF

Description
CAP MICA 270PF 5% 1KV 2220
Datasheet
Description
CAP MICA 270PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF271J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF271J-TF
Mica and PTFE Capacitors MC22FF271J-TF
CAP MICA 270PF 5% 1KV 2220

CAP MICA 270PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 270Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3596 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 270Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3596
Rf/microwave Capacitor, 270Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3596
RF/MICROWAVE CAPACITOR, 270PF, 1000V, FULL REEL; Capacitance:270pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 270PF, 1000V, FULL REEL; Capacitance:270pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF271J-TF 66K3596
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 270Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers