Cornell Dubilier Mica and PTFE Capacitors MC22FF241J-F

Description
CAP MICA 240PF 5% 1KV 2220
Datasheet
Description
CAP MICA 240PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF241J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF241J-F
Mica and PTFE Capacitors MC22FF241J-F
CAP MICA 240PF 5% 1KV 2220

CAP MICA 240PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 240Pf, 1000V; Capacitance Cornell Dubilier - 66K3579 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 240Pf, 1000V; Capacitance Cornell Dubilier
66K3579
Rf/microwave Capacitor, 240Pf, 1000V; Capacitance Cornell Dubilier 66K3579
RF/MICROWAVE CAPACITOR, 240PF, 1000V; Capacitance:240pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 240PF, 1000V; Capacitance:240pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF241J-F 66K3579
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 240Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.40E-4 microF 2.40E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers