Cornell Dubilier Rf/microwave Capacitor, 200Pf, 1000V; Capacitance Cornell Dubilier MC22FF201G-F

Description
RF/MICROWAVE CAPACITOR, 200PF, 1000V; Capacitance:200pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 200PF, 1000V; Capacitance:200pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 200Pf, 1000V; Capacitance Cornell Dubilier - 66K3561 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 200Pf, 1000V; Capacitance Cornell Dubilier
66K3561
Rf/microwave Capacitor, 200Pf, 1000V; Capacitance Cornell Dubilier 66K3561
RF/MICROWAVE CAPACITOR, 200PF, 1000V; Capacitance:200pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 200PF, 1000V; Capacitance:200pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FF201G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF201G-F
Mica and PTFE Capacitors MC22FF201G-F
CAP MICA 200PF 2% 1KV 2220

CAP MICA 200PF 2% 1KV 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3561 MC22FF201G-F
Product Name Rf/microwave Capacitor, 200Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-4 microF 2.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers