Cornell Dubilier Mica and PTFE Capacitors MC22FF181G-F

Description
CAP MICA 180PF 2% 1KV 2220
Datasheet
Description
CAP MICA 180PF 2% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF181G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF181G-F
Mica and PTFE Capacitors MC22FF181G-F
CAP MICA 180PF 2% 1KV 2220

CAP MICA 180PF 2% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 180Pf, 1000V; Capacitance Cornell Dubilier - 66K3553 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 180Pf, 1000V; Capacitance Cornell Dubilier
66K3553
Rf/microwave Capacitor, 180Pf, 1000V; Capacitance Cornell Dubilier 66K3553
RF/MICROWAVE CAPACITOR, 180PF, 1000V; Capacitance:180pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 180PF, 1000V; Capacitance:180pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF181G-F 66K3553
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 180Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers