Cornell Dubilier Rf/microwave Capacitor 1500Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier MC22FF152J-F

Description
RF/MICROWAVE CAPACITOR 1500PF, 1KV, 2220 5%; Capacitance:1500pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 1500PF, 1KV, 2220 5%; Capacitance:1500pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 1500Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier - 65K4754 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1500Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier
65K4754
Rf/microwave Capacitor 1500Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier 65K4754
RF/MICROWAVE CAPACITOR 1500PF, 1KV, 2220 5%; Capacitance:1500pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1500PF, 1KV, 2220 5%; Capacitance:1500pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 1 Kv, 5%, 2220; Capacitance Cornell Dubilier - 45X4803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 1 Kv, 5%, 2220; Capacitance Cornell Dubilier
45X4803
Cap, 1500Pf, 1 Kv, 5%, 2220; Capacitance Cornell Dubilier 45X4803
CAP, 1500PF, 1 KV, 5%, 2220; Capacitance:1500pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1500PF, 1 KV, 5%, 2220; Capacitance:1500pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC22FF152J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF152J-F
Mica and PTFE Capacitors MC22FF152J-F
CAP MICA 1500PF 5% 1KV 2220

CAP MICA 1500PF 5% 1KV 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 65K4754 45X4803 MC22FF152J-F
Product Name Rf/microwave Capacitor 1500Pf, 1Kv, 2220 5%; Capacitance Cornell Dubilier Cap, 1500Pf, 1 Kv, 5%, 2220; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers