Cornell Dubilier Rf/microwave Capacitor, 150Pf, 1000V; Capacitance Cornell Dubilier MC22FF151J-F

Description
RF/MICROWAVE CAPACITOR, 150PF, 1000V; Capacitance:150pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 150PF, 1000V; Capacitance:150pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 150Pf, 1000V; Capacitance Cornell Dubilier - 66K3532 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 150Pf, 1000V; Capacitance Cornell Dubilier
66K3532
Rf/microwave Capacitor, 150Pf, 1000V; Capacitance Cornell Dubilier 66K3532
RF/MICROWAVE CAPACITOR, 150PF, 1000V; Capacitance:150pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 150PF, 1000V; Capacitance:150pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FF151J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF151J-F
Mica and PTFE Capacitors MC22FF151J-F
CAP MICA 150PF 5% 1KV 2220

CAP MICA 150PF 5% 1KV 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3532 MC22FF151J-F
Product Name Rf/microwave Capacitor, 150Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers