Cornell Dubilier Mica and PTFE Capacitors MC22FF131G-TF

Description
CAP MICA 130PF 2% 1KV 2220
Datasheet
Description
CAP MICA 130PF 2% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF131G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF131G-TF
Mica and PTFE Capacitors MC22FF131G-TF
CAP MICA 130PF 2% 1KV 2220

CAP MICA 130PF 2% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 130Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3523 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 130Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3523
Rf/microwave Capacitor, 130Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3523
RF/MICROWAVE CAPACITOR, 130PF, 1000V, FULL REEL; Capacitance:130pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 130PF, 1000V, FULL REEL; Capacitance:130pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF131G-TF 66K3523
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 130Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.30E-4 microF 1.30E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details