Cornell Dubilier Mica and PTFE Capacitors MC22FF122J-F

Description
CAP MICA 1200PF 5% 1KV 2220
Datasheet
Description
CAP MICA 1200PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF122J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF122J-F
Mica and PTFE Capacitors MC22FF122J-F
CAP MICA 1200PF 5% 1KV 2220

CAP MICA 1200PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1200Pf, 1000V; Capacitance Cornell Dubilier - 66K3516 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1200Pf, 1000V; Capacitance Cornell Dubilier
66K3516
Rf/microwave Capacitor, 1200Pf, 1000V; Capacitance Cornell Dubilier 66K3516
RF/MICROWAVE CAPACITOR, 1200PF, 1000V; Capacitance:200pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1200PF, 1000V; Capacitance:200pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF122J-F 66K3516
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1200Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0012 microF 2.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 157XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers