Cornell Dubilier Mica and PTFE Capacitors MC22FF121J-TF

Description
CAP MICA 120PF 5% 1KV 2220
Datasheet
Description
CAP MICA 120PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF121J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF121J-TF
Mica and PTFE Capacitors MC22FF121J-TF
CAP MICA 120PF 5% 1KV 2220

CAP MICA 120PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 120Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3509 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 120Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3509
Rf/microwave Capacitor, 120Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3509
RF/MICROWAVE CAPACITOR, 120PF, 1000V, FULL REEL; Capacitance:120pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 120PF, 1000V, FULL REEL; Capacitance:120pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF121J-TF 66K3509
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 120Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers