Cornell Dubilier Mica and PTFE Capacitors MC22FD911J-F

Description
CAP MICA 910PF 5% 500V 2220
Datasheet
Description
CAP MICA 910PF 5% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD911J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD911J-F
Mica and PTFE Capacitors MC22FD911J-F
CAP MICA 910PF 5% 500V 2220

CAP MICA 910PF 5% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 910Pf, 500V; Capacitance Cornell Dubilier - 66K3468 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 910Pf, 500V; Capacitance Cornell Dubilier
66K3468
Rf/microwave Capacitor, 910Pf, 500V; Capacitance Cornell Dubilier 66K3468
RF/MICROWAVE CAPACITOR, 910PF, 500V; Capacitance:910pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 910PF, 500V; Capacitance:910pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD911J-F 66K3468
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 910Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 9.10E-4 microF 9.10E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details