Cornell Dubilier Mica and PTFE Capacitors MC22FD751G-TF

Description
CAP MICA 750PF 2% 500V 2220
Datasheet
Description
CAP MICA 750PF 2% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD751G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD751G-TF
Mica and PTFE Capacitors MC22FD751G-TF
CAP MICA 750PF 2% 500V 2220

CAP MICA 750PF 2% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 750Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3455 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 750Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3455
Rf/microwave Capacitor, 750Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3455
RF/MICROWAVE CAPACITOR, 750PF, 500V, FULL REEL; Capacitance:750pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 750PF, 500V, FULL REEL; Capacitance:750pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD751G-TF 66K3455
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 750Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details