Cornell Dubilier Mica and PTFE Capacitors MC22FD751F-F

Description
CAP MICA 750PF 1% 500V 2220
Datasheet
Description
CAP MICA 750PF 1% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD751F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD751F-F
Mica and PTFE Capacitors MC22FD751F-F
CAP MICA 750PF 1% 500V 2220

CAP MICA 750PF 1% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 750Pf, 500V; Capacitance Cornell Dubilier - 66K3452 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 750Pf, 500V; Capacitance Cornell Dubilier
66K3452
Rf/microwave Capacitor, 750Pf, 500V; Capacitance Cornell Dubilier 66K3452
RF/MICROWAVE CAPACITOR, 750PF, 500V; Capacitance:750pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 750PF, 500V; Capacitance:750pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD751F-F 66K3452
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 750Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers