Cornell Dubilier Mica and PTFE Capacitors MC22FD681J-TF

Description
CAP MICA 680PF 5% 500V 2220
Datasheet
Description
CAP MICA 680PF 5% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD681J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD681J-TF
Mica and PTFE Capacitors MC22FD681J-TF
CAP MICA 680PF 5% 500V 2220

CAP MICA 680PF 5% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 680Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3451 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 680Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3451
Rf/microwave Capacitor, 680Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3451
RF/MICROWAVE CAPACITOR, 680PF, 500V, FULL REEL; Capacitance:680pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 680PF, 500V, FULL REEL; Capacitance:680pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD681J-TF 66K3451
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 680Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers