RF/MICROWAVE CAPACITOR, 680PF, 500V; Capacitance:680pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAP MICA 680PF 5% 500V 2220
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K3450 | MC22FD681J-F |
| Product Name | Rf/microwave Capacitor, 680Pf, 500V; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |