Cornell Dubilier Mica and PTFE Capacitors MC22FD621J-F

Description
CAP MICA 620PF 5% 500V 2220
Datasheet
Description
CAP MICA 620PF 5% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD621J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD621J-F
Mica and PTFE Capacitors MC22FD621J-F
CAP MICA 620PF 5% 500V 2220

CAP MICA 620PF 5% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 620Pf, 500V; Capacitance Cornell Dubilier - 66K3444 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 620Pf, 500V; Capacitance Cornell Dubilier
66K3444
Rf/microwave Capacitor, 620Pf, 500V; Capacitance Cornell Dubilier 66K3444
RF/MICROWAVE CAPACITOR, 620PF, 500V; Capacitance:620pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 620PF, 500V; Capacitance:620pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD621J-F 66K3444
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 620Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.20E-4 microF 6.20E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details