Cornell Dubilier Rf/microwave Capacitor, 510Pf, 500V, Full Reel; Capacitance Cornell Dubilier MC22FD511J-TF

Description
RF/MICROWAVE CAPACITOR, 510PF, 500V, FULL REEL; Capacitance:510pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 510PF, 500V, FULL REEL; Capacitance:510pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 510Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3433 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 510Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3433
Rf/microwave Capacitor, 510Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3433
RF/MICROWAVE CAPACITOR, 510PF, 500V, FULL REEL; Capacitance:510pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 510PF, 500V, FULL REEL; Capacitance:510pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FD511J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD511J-TF
Mica and PTFE Capacitors MC22FD511J-TF
CAP MICA 510PF 5% 500V 2220

CAP MICA 510PF 5% 500V 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3433 MC22FD511J-TF
Product Name Rf/microwave Capacitor, 510Pf, 500V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 5.10E-4 microF 5.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers