Cornell Dubilier Rf/microwave Capacitor 1000Pf 500V, 2220 5%; Capacitance Cornell Dubilier MC22FD102J-F

Description
RF/MICROWAVE CAPACITOR 1000PF 500V, 2220 5%; Capacitance:1000pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 1000PF 500V, 2220 5%; Capacitance:1000pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 1000Pf 500V, 2220 5%; Capacitance Cornell Dubilier - 66K3408 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1000Pf 500V, 2220 5%; Capacitance Cornell Dubilier
66K3408
Rf/microwave Capacitor 1000Pf 500V, 2220 5%; Capacitance Cornell Dubilier 66K3408
RF/MICROWAVE CAPACITOR 1000PF 500V, 2220 5%; Capacitance:1000pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1000PF 500V, 2220 5%; Capacitance:1000pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FD102J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD102J-F
Mica and PTFE Capacitors MC22FD102J-F
CAP MICA 1000PF 5% 500V 2220

CAP MICA 1000PF 5% 500V 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3408 MC22FD102J-F
Product Name Rf/microwave Capacitor 1000Pf 500V, 2220 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers