Cornell Dubilier Mica and PTFE Capacitors MC22FD102F-TF

Description
CAP MICA 1000PF 1% 500V 2220
Datasheet
Description
CAP MICA 1000PF 1% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD102F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD102F-TF
Mica and PTFE Capacitors MC22FD102F-TF
CAP MICA 1000PF 1% 500V 2220

CAP MICA 1000PF 1% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1000Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3405 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1000Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3405
Rf/microwave Capacitor, 1000Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3405
RF/MICROWAVE CAPACITOR, 1000PF, 500V, FULL REEL; Capacitance:1000pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1000PF, 500V, FULL REEL; Capacitance:1000pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD102F-TF 66K3405
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1000Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers