Cornell Dubilier Mica and PTFE Capacitors MC22FA202J-F

Description
CAP MICA 2000PF 5% 100V 2220
Datasheet
Description
CAP MICA 2000PF 5% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA202J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA202J-F
Mica and PTFE Capacitors MC22FA202J-F
CAP MICA 2000PF 5% 100V 2220

CAP MICA 2000PF 5% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor 2000Pf 100V, 2220 5%; Capacitance Cornell Dubilier - 66K3396 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 2000Pf 100V, 2220 5%; Capacitance Cornell Dubilier
66K3396
Rf/microwave Capacitor 2000Pf 100V, 2220 5%; Capacitance Cornell Dubilier 66K3396
RF/MICROWAVE CAPACITOR 2000PF 100V, 2220 5%; Capacitance:2000pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 2000PF 100V, 2220 5%; Capacitance:2000pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2000Pf, 100V, 5%, 2220; Capacitance Cornell Dubilier - 45X4799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Pf, 100V, 5%, 2220; Capacitance Cornell Dubilier
45X4799
Cap, 2000Pf, 100V, 5%, 2220; Capacitance Cornell Dubilier 45X4799
CAP, 2000PF, 100V, 5%, 2220; Capacitance:2000pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2000PF, 100V, 5%, 2220; Capacitance:2000pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MC22FA202J-F 66K3396 45X4799
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 2000Pf 100V, 2220 5%; Capacitance Cornell Dubilier Cap, 2000Pf, 100V, 5%, 2220; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0020 microF 0.0020 microF 0.0020 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX102M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details