Cornell Dubilier Mica and PTFE Capacitors MC22FA202F-TF

Description
CAP MICA 2000PF 1% 100V 2220
Datasheet
Description
CAP MICA 2000PF 1% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA202F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA202F-TF
Mica and PTFE Capacitors MC22FA202F-TF
CAP MICA 2000PF 1% 100V 2220

CAP MICA 2000PF 1% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 2000Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3393 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 2000Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3393
Rf/microwave Capacitor, 2000Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3393
RF/MICROWAVE CAPACITOR, 2000PF, 100V, FULL REEL; Capacitance:2000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 2000PF, 100V, FULL REEL; Capacitance:2000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA202F-TF 66K3393
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 2000Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0020 microF 0.0020 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3653-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers