Cornell Dubilier Mica and PTFE Capacitors MC22FA182J-TF

Description
CAP MICA 1800PF 5% 100V 2220
Datasheet
Description
CAP MICA 1800PF 5% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA182J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA182J-TF
Mica and PTFE Capacitors MC22FA182J-TF
CAP MICA 1800PF 5% 100V 2220

CAP MICA 1800PF 5% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1800Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3391 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1800Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3391
Rf/microwave Capacitor, 1800Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3391
RF/MICROWAVE CAPACITOR, 1800PF, 100V, FULL REEL; Capacitance:1800pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1800PF, 100V, FULL REEL; Capacitance:1800pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA182J-TF 66K3391
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1800Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0018 microF 0.0018 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details