Cornell Dubilier Mica and PTFE Capacitors MC22FA152F-F

Description
CAP MICA 1500PF 1% 100V 2220
Datasheet
Description
CAP MICA 1500PF 1% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA152F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA152F-F
Mica and PTFE Capacitors MC22FA152F-F
CAP MICA 1500PF 1% 100V 2220

CAP MICA 1500PF 1% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier - 66K3380 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier
66K3380
Rf/microwave Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier 66K3380
RF/MICROWAVE CAPACITOR, 1500PF, 100V; Capacitance:1500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1500PF, 100V; Capacitance:1500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA152F-F 66K3380
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0015 microF 0.0015 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details