Cornell Dubilier Mica and PTFE Capacitors MC22FA122G-F

Description
CAP MICA 1200PF 2% 100V 2220
Datasheet
Description
CAP MICA 1200PF 2% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA122G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA122G-F
Mica and PTFE Capacitors MC22FA122G-F
CAP MICA 1200PF 2% 100V 2220

CAP MICA 1200PF 2% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier - 66K3376 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier
66K3376
Rf/microwave Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier 66K3376
RF/MICROWAVE CAPACITOR, 1200PF, 100V; Capacitance:1200pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1200PF, 100V; Capacitance:1200pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA122G-F 66K3376
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0012 microF 0.0012 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details