Cornell Dubilier Rf/microwave Capacitor 1000Pf 100V, 2220 5%; Capacitance Cornell Dubilier MC22FA102J-F

Description
RF/MICROWAVE CAPACITOR 1000PF 100V, 2220 5%; Capacitance:1000pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 1000PF 100V, 2220 5%; Capacitance:1000pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 1000Pf 100V, 2220 5%; Capacitance Cornell Dubilier - 66K3366 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1000Pf 100V, 2220 5%; Capacitance Cornell Dubilier
66K3366
Rf/microwave Capacitor 1000Pf 100V, 2220 5%; Capacitance Cornell Dubilier 66K3366
RF/MICROWAVE CAPACITOR 1000PF 100V, 2220 5%; Capacitance:1000pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1000PF 100V, 2220 5%; Capacitance:1000pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FA102J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA102J-F
Mica and PTFE Capacitors MC22FA102J-F
CAP MICA 1000PF 5% 100V 2220

CAP MICA 1000PF 5% 100V 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3366 MC22FA102J-F
Product Name Rf/microwave Capacitor 1000Pf 100V, 2220 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers