Cornell Dubilier Rf/microwave Capacitor, 1000Pf, 100V, Full Reel; Capacitance Cornell Dubilier MC22FA102F-TF

Description
RF/MICROWAVE CAPACITOR, 1000PF, 100V, FULL REEL; Capacitance:1000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 1000PF, 100V, FULL REEL; Capacitance:1000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 1000Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3363 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1000Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3363
Rf/microwave Capacitor, 1000Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3363
RF/MICROWAVE CAPACITOR, 1000PF, 100V, FULL REEL; Capacitance:1000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1000PF, 100V, FULL REEL; Capacitance:1000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FA102F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA102F-TF
Mica and PTFE Capacitors MC22FA102F-TF
CAP MICA 1000PF 1% 100V 2220

CAP MICA 1000PF 1% 100V 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3363 MC22FA102F-TF
Product Name Rf/microwave Capacitor, 1000Pf, 100V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details