Cornell Dubilier Mica and PTFE Capacitors MC22FA102F-F

Description
CAP MICA 1000PF 1% 100V 2220
Datasheet
Description
CAP MICA 1000PF 1% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA102F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA102F-F
Mica and PTFE Capacitors MC22FA102F-F
CAP MICA 1000PF 1% 100V 2220

CAP MICA 1000PF 1% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier - 66K3362 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
66K3362
Rf/microwave Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier 66K3362
RF/MICROWAVE CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA102F-F 66K3362
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers