Cornell Dubilier Mica and PTFE Capacitors MC18FD471G-F

Description
CAP MICA 470PF 2% 500V 1812
Datasheet
Description
CAP MICA 470PF 2% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD471G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD471G-F
Mica and PTFE Capacitors MC18FD471G-F
CAP MICA 470PF 2% 500V 1812

CAP MICA 470PF 2% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 470Pf, 500V; Capacitance Cornell Dubilier - 66K3358 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 470Pf, 500V; Capacitance Cornell Dubilier
66K3358
Rf/microwave Capacitor, 470Pf, 500V; Capacitance Cornell Dubilier 66K3358
RF/MICROWAVE CAPACITOR, 470PF, 500V; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 470PF, 500V; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD471G-F 66K3358
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 470Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details