Cornell Dubilier Mica and PTFE Capacitors MC18FD331J-F

Description
CAP MICA 330PF 5% 500V 1812
Datasheet
Description
CAP MICA 330PF 5% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD331J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD331J-F
Mica and PTFE Capacitors MC18FD331J-F
CAP MICA 330PF 5% 500V 1812

CAP MICA 330PF 5% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor; Capacitance Cornell Dubilier - 66K3336 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Cornell Dubilier
66K3336
Rf/microwave Capacitor; Capacitance Cornell Dubilier 66K3336
RF/MICROWAVE CAPACITOR; Capacitance:330pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Automotive Qualification Standard:AEC-Q200RoH S Compliant: Yes

RF/MICROWAVE CAPACITOR; Capacitance:330pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Automotive Qualification Standard:AEC-Q200RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 500V, 5%, 1812; Capacitance Cornell Dubilier - 45X4792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 500V, 5%, 1812; Capacitance Cornell Dubilier
45X4792
Cap, 330Pf, 500V, 5%, 1812; Capacitance Cornell Dubilier 45X4792
CAP, 330PF, 500V, 5%, 1812; Capacitance:330pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 330PF, 500V, 5%, 1812; Capacitance:330pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MC18FD331J-F 66K3336 45X4792
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor; Capacitance Cornell Dubilier Cap, 330Pf, 500V, 5%, 1812; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers