Cornell Dubilier Mica and PTFE Capacitors MC18FD331G-F

Description
CAP MICA 330PF 2% 500V 1812
Datasheet
Description
CAP MICA 330PF 2% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD331G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD331G-F
Mica and PTFE Capacitors MC18FD331G-F
CAP MICA 330PF 2% 500V 1812

CAP MICA 330PF 2% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier - 66K3334 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier
66K3334
Rf/microwave Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier 66K3334
RF/MICROWAVE CAPACITOR, 330PF, 500V; Capacitance:330pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 330PF, 500V; Capacitance:330pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD331G-F 66K3334
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers