Cornell Dubilier Mica and PTFE Capacitors MC18FD331F-TF

Description
CAP MICA 330PF 1% 500V 1812
Datasheet
Description
CAP MICA 330PF 1% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD331F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD331F-TF
Mica and PTFE Capacitors MC18FD331F-TF
CAP MICA 330PF 1% 500V 1812

CAP MICA 330PF 1% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 330Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3333 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 330Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3333
Rf/microwave Capacitor, 330Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3333
RF/MICROWAVE CAPACITOR, 330PF, 500V, FULL REEL; Capacitance:330pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 330PF, 500V, FULL REEL; Capacitance:330pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD331F-TF 66K3333
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 330Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers