Cornell Dubilier Rf/microwave Capacitor 300Pf, 500V, 1812 5%; Capacitance Cornell Dubilier MC18FD301J-F

Description
RF/MICROWAVE CAPACITOR 300PF, 500V, 1812 5%; Capacitance:300pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 300PF, 500V, 1812 5%; Capacitance:300pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 300Pf, 500V, 1812 5%; Capacitance Cornell Dubilier - 66K3330 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 300Pf, 500V, 1812 5%; Capacitance Cornell Dubilier
66K3330
Rf/microwave Capacitor 300Pf, 500V, 1812 5%; Capacitance Cornell Dubilier 66K3330
RF/MICROWAVE CAPACITOR 300PF, 500V, 1812 5%; Capacitance:300pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 300PF, 500V, 1812 5%; Capacitance:300pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC18FD301J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD301J-F
Mica and PTFE Capacitors MC18FD301J-F
CAP MICA 300PF 5% 500V 1812

CAP MICA 300PF 5% 500V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3330 MC18FD301J-F
Product Name Rf/microwave Capacitor 300Pf, 500V, 1812 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.00E-4 microF 3.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details