Cornell Dubilier Rf/microwave Capacitor 180Pf, 500V, 1812 5%; Capacitance Cornell Dubilier MC18FD181J-F

Description
RF/MICROWAVE CAPACITOR 180PF, 500V, 1812 5%; Capacitance:180pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 180PF, 500V, 1812 5%; Capacitance:180pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 180Pf, 500V, 1812 5%; Capacitance Cornell Dubilier - 66K3294 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 180Pf, 500V, 1812 5%; Capacitance Cornell Dubilier
66K3294
Rf/microwave Capacitor 180Pf, 500V, 1812 5%; Capacitance Cornell Dubilier 66K3294
RF/MICROWAVE CAPACITOR 180PF, 500V, 1812 5%; Capacitance:180pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 180PF, 500V, 1812 5%; Capacitance:180pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Pf, 500V, 5%, 1812; Capacitance Cornell Dubilier - 45X4790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 500V, 5%, 1812; Capacitance Cornell Dubilier
45X4790
Cap, 180Pf, 500V, 5%, 1812; Capacitance Cornell Dubilier 45X4790
CAP, 180PF, 500V, 5%, 1812; Capacitance:180pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 180PF, 500V, 5%, 1812; Capacitance:180pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC18FD181J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD181J-F
Mica and PTFE Capacitors MC18FD181J-F
CAP MICA 180PF 5% 500V 1812

CAP MICA 180PF 5% 500V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 66K3294 45X4790 MC18FD181J-F
Product Name Rf/microwave Capacitor 180Pf, 500V, 1812 5%; Capacitance Cornell Dubilier Cap, 180Pf, 500V, 5%, 1812; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers