Cornell Dubilier Mica and PTFE Capacitors MC18FD121G-F

Description
CAP MICA 120PF 2% 500V 1812
Datasheet
Description
CAP MICA 120PF 2% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD121G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD121G-F
Mica and PTFE Capacitors MC18FD121G-F
CAP MICA 120PF 2% 500V 1812

CAP MICA 120PF 2% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 120Pf, 500V; Capacitance Cornell Dubilier - 66K3268 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 120Pf, 500V; Capacitance Cornell Dubilier
66K3268
Rf/microwave Capacitor, 120Pf, 500V; Capacitance Cornell Dubilier 66K3268
RF/MICROWAVE CAPACITOR, 120PF, 500V; Capacitance:120pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 120PF, 500V; Capacitance:120pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD121G-F 66K3268
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 120Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers