Cornell Dubilier Mica and PTFE Capacitors MC18FD111F-TF

Description
CAP MICA 110PF 1% 500V 1812
Datasheet
Description
CAP MICA 110PF 1% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD111F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD111F-TF
Mica and PTFE Capacitors MC18FD111F-TF
CAP MICA 110PF 1% 500V 1812

CAP MICA 110PF 1% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 110Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3261 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 110Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3261
Rf/microwave Capacitor, 110Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3261
RF/MICROWAVE CAPACITOR, 110PF, 500V, FULL REEL; Capacitance:110pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 110PF, 500V, FULL REEL; Capacitance:110pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD111F-TF 66K3261
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 110Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.10E-4 microF 1.10E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers