Cornell Dubilier Rf/microwave Capacitor, 100Pf, 500V, Full Reel; Capacitance Cornell Dubilier MC18FD101J-TF

Description
RF/MICROWAVE CAPACITOR, 100PF, 500V, FULL REEL; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 100PF, 500V, FULL REEL; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 100Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3259 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 100Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3259
Rf/microwave Capacitor, 100Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3259
RF/MICROWAVE CAPACITOR, 100PF, 500V, FULL REEL; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 100PF, 500V, FULL REEL; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC18FD101J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD101J-TF
Mica and PTFE Capacitors MC18FD101J-TF
CAP MICA 100PF 5% 500V 1812

CAP MICA 100PF 5% 500V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3259 MC18FD101J-TF
Product Name Rf/microwave Capacitor, 100Pf, 500V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers