Cornell Dubilier Mica and PTFE Capacitors MC18FD101F-F

Description
CAP MICA 100PF 1% 500V 1812
Datasheet
Description
CAP MICA 100PF 1% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD101F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD101F-F
Mica and PTFE Capacitors MC18FD101F-F
CAP MICA 100PF 1% 500V 1812

CAP MICA 100PF 1% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 100Pf, 500V; Capacitance Cornell Dubilier - 66K3254 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 100Pf, 500V; Capacitance Cornell Dubilier
66K3254
Rf/microwave Capacitor, 100Pf, 500V; Capacitance Cornell Dubilier 66K3254
RF/MICROWAVE CAPACITOR, 100PF, 500V; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 100PF, 500V; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD101F-F 66K3254
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 100Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-105SML050MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers