Cornell Dubilier Rf/microwave Capacitor 750Pf, 100V, 1812 1%; Capacitance Cornell Dubilier MC18FA751F-F

Description
RF/MICROWAVE CAPACITOR 750PF, 100V, 1812 1%; Capacitance:750pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 750PF, 100V, 1812 1%; Capacitance:750pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 750Pf, 100V, 1812 1%; Capacitance Cornell Dubilier - 66K3242 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 750Pf, 100V, 1812 1%; Capacitance Cornell Dubilier
66K3242
Rf/microwave Capacitor 750Pf, 100V, 1812 1%; Capacitance Cornell Dubilier 66K3242
RF/MICROWAVE CAPACITOR 750PF, 100V, 1812 1%; Capacitance:750pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 750PF, 100V, 1812 1%; Capacitance:750pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC18FA751F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA751F-F
Mica and PTFE Capacitors MC18FA751F-F
CAP MICA 750PF 1% 100V 1812

CAP MICA 750PF 1% 100V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3242 MC18FA751F-F
Product Name Rf/microwave Capacitor 750Pf, 100V, 1812 1%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers