Cornell Dubilier Mica and PTFE Capacitors MC18FA621J-F

Description
CAP MICA 620PF 5% 100V 1812
Datasheet
Description
CAP MICA 620PF 5% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA621J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA621J-F
Mica and PTFE Capacitors MC18FA621J-F
CAP MICA 620PF 5% 100V 1812

CAP MICA 620PF 5% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 620Pf, 100V; Capacitance Cornell Dubilier - 66K3234 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 620Pf, 100V; Capacitance Cornell Dubilier
66K3234
Rf/microwave Capacitor, 620Pf, 100V; Capacitance Cornell Dubilier 66K3234
RF/MICROWAVE CAPACITOR, 620PF, 100V; Capacitance:620pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 620PF, 100V; Capacitance:620pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA621J-F 66K3234
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 620Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.20E-4 microF 6.20E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers