Cornell Dubilier Mica and PTFE Capacitors MC18FA561G-TF

Description
CAP MICA 560PF 2% 100V 1812
Datasheet
Description
CAP MICA 560PF 2% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA561G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA561G-TF
Mica and PTFE Capacitors MC18FA561G-TF
CAP MICA 560PF 2% 100V 1812

CAP MICA 560PF 2% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 560Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3227 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 560Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3227
Rf/microwave Capacitor, 560Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3227
RF/MICROWAVE CAPACITOR, 560PF, 100V, FULL REEL; Capacitance:560pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 560PF, 100V, FULL REEL; Capacitance:560pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA561G-TF 66K3227
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 560Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details