Cornell Dubilier Mica and PTFE Capacitors MC18FA561F-F

Description
CAP MICA 560PF 1% 100V 1812
Datasheet
Description
CAP MICA 560PF 1% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA561F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA561F-F
Mica and PTFE Capacitors MC18FA561F-F
CAP MICA 560PF 1% 100V 1812

CAP MICA 560PF 1% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 560Pf, 100V; Capacitance Cornell Dubilier - 66K3224 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 560Pf, 100V; Capacitance Cornell Dubilier
66K3224
Rf/microwave Capacitor, 560Pf, 100V; Capacitance Cornell Dubilier 66K3224
RF/MICROWAVE CAPACITOR, 560PF, 100V; Capacitance:560pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 560PF, 100V; Capacitance:560pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA561F-F 66K3224
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 560Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers