CAP MICA 510PF 5% 100V 1812
RF/MICROWAVE CAPACITOR, 510PF, 100V; Capacitance:510pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC18FA511J-F | 66K3222 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 510Pf, 100V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 5.10E-4 microF | 5.10E-4 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |