Cornell Dubilier Mica and PTFE Capacitors MC18FA511F-F

Description
CAP MICA 510PF 1% 100V 1812
Datasheet
Description
CAP MICA 510PF 1% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA511F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA511F-F
Mica and PTFE Capacitors MC18FA511F-F
CAP MICA 510PF 1% 100V 1812

CAP MICA 510PF 1% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 510Pf, 100V; Capacitance Cornell Dubilier - 66K3218 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 510Pf, 100V; Capacitance Cornell Dubilier
66K3218
Rf/microwave Capacitor, 510Pf, 100V; Capacitance Cornell Dubilier 66K3218
RF/MICROWAVE CAPACITOR, 510PF, 100V; Capacitance:510pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 510PF, 100V; Capacitance:510pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA511F-F 66K3218
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 510Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.10E-4 microF 5.10E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers